Fujitsu logo

Fujitsu ACY 100 UIA-LM air conditioner Split system Stainless steel, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95331
Info modified on:
12 Dec 2024, 14:16:37
Short summary description Fujitsu ACY 100 UIA-LM air conditioner Split system Stainless steel, White:

Fujitsu ACY 100 UIA-LM, Split system, Stainless steel, White, Cooling, Heating, 9400 W, 11200 W, R410A

Long summary description Fujitsu ACY 100 UIA-LM air conditioner Split system Stainless steel, White:

Fujitsu ACY 100 UIA-LM. Type: Split system, Product colour: Stainless steel, White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Design load (cooling): 2.96 kW, Design load (heating) (Average heating season): 3.1 kW. Indoor unit type: Ceiling, Indoor unit noise level (high speed): 39 dB, Indoor unit width: 113.5 cm. Outdoor unit noise level: 54 dB, Outdoor unit width: 83 cm, Outdoor unit depth: 33 cm. Energy efficiency class (cooling) (old): A+

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.