Fujitsu logo

Fujitsu ASY 20 UI-LMC Split system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49975
Info modified on:
12 Dec 2024, 14:16:41
Short summary description Fujitsu ASY 20 UI-LMC Split system White:

Fujitsu ASY 20 UI-LMC, Split system, White, Cooling, Heating, 2000 W, 500 W, 3000 W

Long summary description Fujitsu ASY 20 UI-LMC Split system White:

Fujitsu ASY 20 UI-LMC. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Heating. AC input voltage: 230 V, AC input frequency: 50 Hz, Current (cooling): 2.3 A. Indoor unit sound power level: 40 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 32 dB. Outdoor unit noise level: 45 dB, Heating airflow (outdoor unit): 1670 m³/h, Outdoor unit width: 66.3 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.