Fujitsu logo

Fujitsu AOY71UI-MI3 Air conditioner outdoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83915
Info modified on:
12 Dec 2024, 14:14:50
Short summary description Fujitsu AOY71UI-MI3 Air conditioner outdoor unit White:

Fujitsu AOY71UI-MI3, Air conditioner outdoor unit, White, Cooling, Heating, 6800 W, 1800 W, 7800 W

Long summary description Fujitsu AOY71UI-MI3 Air conditioner outdoor unit White:

Fujitsu AOY71UI-MI3. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 372 kWh, Annual energy consumption (heating) (Average heating season): 1730 kWh. Outdoor unit noise level: 70 dB, Outdoor unit width: 90 cm, Outdoor unit depth: 33 cm. Energy efficiency class (cooling) (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.