Fujitsu logo

Fujitsu ASYG12KGTA Air conditioner indoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29748
Info modified on:
12 Dec 2024, 14:16:43
Short summary description Fujitsu ASYG12KGTA Air conditioner indoor unit White:

Fujitsu ASYG12KGTA, Air conditioner indoor unit, White, Circulation, Cooling, Dehumidifying, Fan, Heating, Ventilating, R32, 750 g, 1.8 l/h

Long summary description Fujitsu ASYG12KGTA Air conditioner indoor unit White:

Fujitsu ASYG12KGTA. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Circulation, Cooling, Dehumidifying, Fan, Heating, Ventilating. Energy efficiency class (heating) (Average heating season): A+++, Annual energy consumption (cooling): 140 kWh, Annual energy consumption (heating) (Warmer heating season): 685 kWh. Indoor unit sound power level: 56 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 21 dB. Energy efficiency class (cooling) (old): A+++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.