Fujitsu logo

Fujitsu Intel Core i5-7400 processor 3 GHz 6 MB Smart Cache

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17002
Info modified on:
23 May 2023, 19:14:29
Short summary description Fujitsu Intel Core i5-7400 processor 3 GHz 6 MB Smart Cache:

Fujitsu Intel Core i5-7400, Intel® Core™ i5, LGA 1151 (Socket H4), 14 nm, i5-7400, 3 GHz, 64-bit

Long summary description Fujitsu Intel Core i5-7400 processor 3 GHz 6 MB Smart Cache:

Fujitsu Intel Core i5-7400. Processor family: Intel® Core™ i5, Processor socket: LGA 1151 (Socket H4), Processor lithography: 14 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 64 GB, Memory types supported by processor: DDR3L, DDR4-SDRAM. On-board graphics card model: Intel® HD Graphics 630, Maximum on-board graphics card memory: 64 GB, On-board graphics card base frequency: 350 MHz. Market segment: Desktop, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.