Fujitsu logo

Fujitsu Intel Core i5-3320M processor 2.6 GHz 3 MB Smart Cache

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33032
Info modified on:
23 May 2023, 19:14:29
Short summary description Fujitsu Intel Core i5-3320M processor 2.6 GHz 3 MB Smart Cache:

Fujitsu Intel Core i5-3320M, Intel® Core™ i5, 22 nm, i5-3320M, 2.6 GHz, 64-bit, 3rd gen Intel® Core™ i5

Long summary description Fujitsu Intel Core i5-3320M processor 2.6 GHz 3 MB Smart Cache:

Fujitsu Intel Core i5-3320M. Processor family: Intel® Core™ i5, Processor lithography: 22 nm, Processor model: i5-3320M. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM, DDR3L, DDR3L-RS-SDRAM. On-board graphics card model: Intel® HD Graphics 4000, On-board graphics card outputs supported: CRT, DisplayPort, Embedded DisplayPort (eDP), HDMI, Serial Digital Video Out (SDVO), On-board graphics card base frequency: 650 MHz. Market segment: Mobile, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: AVX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.