Fujitsu logo

Fujitsu SCALEO Pi 2533 22" bundle Intel® Pentium® D 915 1 GB DDR2-SDRAM 320 GB NVIDIA GeForce 7300 SE Windows Vista Home Premium Tower PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19492
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Fujitsu SCALEO Pi 2533 22" bundle Intel® Pentium® D 915 1 GB DDR2-SDRAM 320 GB NVIDIA GeForce 7300 SE Windows Vista Home Premium Tower PC:

Fujitsu SCALEO Pi 2533 22" bundle, 2.8 GHz, Intel® Pentium® D, 1 GB, 320 GB, DVD±RW, Windows Vista Home Premium

Long summary description Fujitsu SCALEO Pi 2533 22" bundle Intel® Pentium® D 915 1 GB DDR2-SDRAM 320 GB NVIDIA GeForce 7300 SE Windows Vista Home Premium Tower PC:

Fujitsu SCALEO Pi 2533 22" bundle. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® D, Processor model: 915. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce 7300 SE. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC. Weight: 10 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.