Fujitsu logo

Fujitsu SCALEO Li 2630 22" bundle Intel® Core™2 Duo 2 GB DDR2-SDRAM 360 GB AMD Radeon HD 2350 Windows Vista Home Premium Tower PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14836
Info modified on:
02 Oct 2024, 12:17:00
Short summary description Fujitsu SCALEO Li 2630 22" bundle Intel® Core™2 Duo 2 GB DDR2-SDRAM 360 GB AMD Radeon HD 2350 Windows Vista Home Premium Tower PC:

Fujitsu SCALEO Li 2630 22" bundle, 1.6 GHz, Intel® Core™2 Duo, 2 GB, DDR2-SDRAM, 360 GB, Windows Vista Home Premium

Long summary description Fujitsu SCALEO Li 2630 22" bundle Intel® Core™2 Duo 2 GB DDR2-SDRAM 360 GB AMD Radeon HD 2350 Windows Vista Home Premium Tower PC:

Fujitsu SCALEO Li 2630 22" bundle. Processor frequency: 1.6 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 360 GB. Discrete graphics card model: AMD Radeon HD 2350. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.