location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FSP Zen 400 power supply unit 400 W 20+4 pin ATX ATX Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FSP Check ‘FSP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zen 400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPA4000300
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711140482590
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘FSP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FSP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:40:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points FSP Zen 400 power supply unit 400 W 20+4 pin ATX ATX Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 400 W 100 - 240 V 50 - 60 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX 80 PLUS Bronze
  • - Passive
  • - Blue
Warranty: 2 years
Long product name FSP Zen 400 power supply unit 400 W 20+4 pin ATX ATX Blue :
The long product name of FSP Zen 400 power supply unit 400 W 20+4 pin ATX ATX Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

400 Watt fanless power supply unit, 80PLUS BRONZE certified, passive cooling = no noise
More>>>
FSP Zen 400 power supply unit 400 W 20+4 pin ATX ATX Blue:
The official description of FSP Zen 400 power supply unit 400 W 20+4 pin ATX ATX Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

400 Watt / full range power supply unit, completely silent 0 dB noiseless operation, 80PLUS BRONZE certified, compliant with Intel Core i7 & AMD Athlon II, ATX12V v2.2 with dual 12V Output Compliant, Dual/2 Channel 12V Rails Design, PCI-Express Connector, active PFC, blue mirror casing, mesh sleeve cables, full saftey approved. Connectors: 6x PATA, 4x SATA, 1x PCI 6pin, MB 20+4pin, 1x MB 4+4pin. Accessories: set of modular cables, power cord, screws, manual, retail color box.

Short summary description FSP Zen 400 power supply unit 400 W 20+4 pin ATX ATX Blue:
This short summary of the FSP Zen 400 power supply unit 400 W 20+4 pin ATX ATX Blue data-sheet is auto-generated and uses the product title and the first six key specs.

FSP Zen 400, 400 W, 100 - 240 V, 50 - 60 Hz, Active, 89%, Over current, Over voltage, Short circuit

Long summary description FSP Zen 400 power supply unit 400 W 20+4 pin ATX ATX Blue:
This is an auto-generated long summary of FSP Zen 400 power supply unit 400 W 20+4 pin ATX ATX Blue based on the first three specs of the first five spec groups.

FSP Zen 400. Total power: 400 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Bronze. Product colour: Blue, Cooling type: Passive. Width: 160 mm, Depth: 150 mm, Height: 86 mm

Power
Total power *
400 W
AC input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Power Factor Correction (PFC) type
Active
Efficiency
89%
Power protection features
Over current, Over voltage, Short circuit
Ports & interfaces
Motherboard power connector *
20+4 pin ATX
Number of SATA power connectors
6
Peripheral (Molex) power connectors (4-pin) *
6
PCI Express power connectors (6-pin)
1
CPU power connector (4+4 pin)
Yes
Ports & interfaces
ATX power connector (20+4 pin)
Yes
Floppy drive power connector
1
Cabling type
Non-Modular
Performance
80 PLUS certification *
80 PLUS Bronze
Purpose *
PC
Power supply unit (PSU) form factor *
ATX
ATX version
2.2
Safety
CB, UL, FCC, CE, TUV, NEMKO, BSMI
Design
Product colour
Blue
Cooling type
Passive
Weight & dimensions
Width
160 mm
Depth
150 mm
Height
86 mm
Weight
3.44 kg
Brand Image Product code Product Stock Price from
FSP SAGA II power supply unit 500 W ATX White FSP SAGA II power supply unit 500 W ATX White
(show image)
PPA5002401 SAGA II 0.00
(excl. VAT)
0 (incl. VAT)
FSP SAGA II power supply unit 400 W ATX White FSP SAGA II power supply unit 400 W ATX White
(show image)
PPA4002700 SAGA II 0.00
(excl. VAT)
0 (incl. VAT)
FSP / Fortron ZEN 300 Fanless power supply unit 300 W Blue FSP / Fortron ZEN 300 Fanless power supply unit 300 W Blue
(show image)
9PA3000205 FSP / Fortron ZEN 300 Fanless 0.00
(excl. VAT)
0 (incl. VAT)
FSP Zen 300 power supply unit 300 W ATX Blue FSP Zen 300 power supply unit 300 W ATX Blue
(show image)
PPA3000205 Zen 300 0.00
(excl. VAT)
0 (incl. VAT)
FSP Everest 85plus 800 power supply unit 800 W ATX Blue FSP Everest 85plus 800 power supply unit 800 W ATX Blue
(show image)
PPA8000504 Everest 85plus 800 0.00
(excl. VAT)
0 (incl. VAT)
FSP Everest 85plus 700 power supply unit 700 W ATX Blue FSP Everest 85plus 700 power supply unit 700 W ATX Blue
(show image)
PPA7001002 Everest 85plus 700 0.00
(excl. VAT)
0 (incl. VAT)
FSP Everest 85plus 600 power supply unit 600 W ATX Blue FSP Everest 85plus 600 power supply unit 600 W ATX Blue
(show image)
PPA6001003 Everest 85plus 600 0.00
(excl. VAT)
0 (incl. VAT)
FSP Everest 85plus 500 power supply unit 500 W ATX Blue FSP Everest 85plus 500 power supply unit 500 W ATX Blue
(show image)
PPA5001802 Everest 85plus 500 0.00
(excl. VAT)
0 (incl. VAT)
FSP Blue Storm Bronze 500 power supply unit 500 W ATX FSP Blue Storm Bronze 500 power supply unit 500 W ATX
(show image)
PPA5001902 Blue Storm Bronze 500 0.00
(excl. VAT)
0 (incl. VAT)