FSP CMT211A, Midi Tower, PC, Black, ATX, micro ATX, Plastic, SPCC, Tempered glass, 16 cm
FSP CMT211A. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply location: Bottom. Front fans installed: 3x 120 mm, Front fans diameters supported: 120 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 210 mm, Depth: 410 mm, Height: 411 mm