FSP logo

FSP SPI-300G(PF) power supply unit 300 W Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created by FSP
Product views:
44891
Info modified on:
04 Apr 2019, 12:18:58
Short summary description FSP SPI-300G(PF) power supply unit 300 W Grey:

FSP SPI-300G(PF), 300 W, Over current, Over voltage, Short circuit, 25 dB, Grey, 150 x 140 x 86 mm

Long summary description FSP SPI-300G(PF) power supply unit 300 W Grey:

FSP SPI-300G(PF). Total power: 300 W, Power protection features: Over current, Over voltage, Short circuit. Noise level: 25 dB. Product colour: Grey. Dimensions (WxDxH): 150 x 140 x 86 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.