FSP logo

FSP FSP500-60APN(85) power supply unit 500 W Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35934
Info modified on:
07 Mar 2024, 15:34:52
Short summary description FSP FSP500-60APN(85) power supply unit 500 W Grey:

FSP FSP500-60APN(85), 500 W, Over current, Over power, Over voltage, Overload, Short circuit, 25 dB, Grey, 150 x 140 x 86 mm

Long summary description FSP FSP500-60APN(85) power supply unit 500 W Grey:

FSP FSP500-60APN(85). Total power: 500 W, Power protection features: Over current, Over power, Over voltage, Overload, Short circuit. Noise level: 25 dB. Product colour: Grey. Dimensions (WxDxH): 150 x 140 x 86 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.