location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Frigelux RFDP 96 A+ fridge-freezer Freestanding 90 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Frigelux Check ‘Frigelux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RFDP 96 A+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RFDP 96 A+
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3541361007149
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Frigelux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Frigelux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:34:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Frigelux RFDP 96 A+ fridge-freezer Freestanding 90 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding 90 L
  • - 63 L Fridge interior light
  • - 27 L Top-placed 1.5 kg/24h
  • - 204 kWh 39 dB
More>>>
Short summary description Frigelux RFDP 96 A+ fridge-freezer Freestanding 90 L White:
This short summary of the Frigelux RFDP 96 A+ fridge-freezer Freestanding 90 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Frigelux RFDP 96 A+, 90 L, 39 dB, 1.5 kg/24h, White

Long summary description Frigelux RFDP 96 A+ fridge-freezer Freestanding 90 L White:
This is an auto-generated long summary of Frigelux RFDP 96 A+ fridge-freezer Freestanding 90 L White based on the first three specs of the first five spec groups.

Frigelux RFDP 96 A+. Total net capacity: 90 L. Door hinge: Right. Noise level: 39 dB. Fridge net capacity: 63 L, Fridge interior light, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 1. Freezer net capacity: 27 L, Freezing capacity: 1.5 kg/24h. Annual energy consumption: 204 kWh. Product colour: White