Freecom logo

Freecom ToughDrive Pro 2.5 ToughDrive Pro U&F 500GB external hard drive 5400 RPM 2.5" White

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37506
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Freecom ToughDrive Pro 2.5 ToughDrive Pro U&F 500GB external hard drive 5400 RPM 2.5" White:

Freecom ToughDrive Pro 2.5 ToughDrive Pro U&F 500GB, 500 GB, 2.5", 5400 RPM, White

Long summary description Freecom ToughDrive Pro 2.5 ToughDrive Pro U&F 500GB external hard drive 5400 RPM 2.5" White:

Freecom ToughDrive Pro 2.5 ToughDrive Pro U&F 500GB. HDD capacity: 500 GB, HDD size: 2.5", HDD speed: 5400 RPM. Product colour: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.