Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom 30914 USB flash drive 8 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30914
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30914 show
Show alternative article codes used in the online market place
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFreecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30690
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 15 Feb 2019 10:04:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Freecom 30914 USB flash drive 8 GB :
The short editorial description of Freecom 30914 USB flash drive 8 GB

USBCard 8 Gb White
More>>>
Freecom 30914 USB flash drive 8 GB:
The official marketing text of Freecom 30914 USB flash drive 8 GB as supplied by the manufacturer

Who leaves home without a wallet? No one!
On the way to friends or on a business trip, whether you have time or when you are in a hurry, you never forget your wallet. Thanks to Freecom USBCard you will never forget your data either. Your files will follow you wherever you go. Don’t even think about it, the files are in your wallet! Freecom USBCard sets a new standard in mobile storage.
The USBCard adopts the most accepted form factor in the world, a credit card! It is as thin and compact as a common credit card, fits in any wallet or card holder and stores up to 8 GB data.
Both the form factor and the technology used in Freecom USBCard represent innovation. All electronics have been embedded into the ultra slim USB connector which is integrated in the USBCard and can easily be clicked out to be plugged into any PC/Notebook USB port. The data is
securely stored into the electronic part of the USB connector and remains safe even if the card gets damaged. Keep it Simple...

USB flash storage enters a new dimension
- Save your data on a credit-card-like device that you won’t lose easily.
- Carry your precious data in your wallet with all your other valuables.
- Smart solution at an affordable price for business users and trend setters.

Innovative Data Storage
- Thinnest USB flash storage device in the market - only 2 mm.
- Flat USB connector clicks inside the card.
- Up to 8 GB storage space.
- Including Carry It Easy Software (password protection, no trace internet browsing & Outlook, Favourites and My Documents synchronization
features).
- Carry It Easy for Windows 2000/XP/Vista comes pre-installed on the
USBCard and does not require any driver installation.

Innovative Data Storage
- Equip your staff with your corporate USBCard.
- Amaze your customers with a customized high-tech present.
- Easiest and smartest tool for cost effective brand building.
- Fully customizable: logo, pre-installed presentations or files which
automatically start.

Short summary description Freecom 30914 USB flash drive 8 GB:
This short summary of the Freecom 30914 USB flash drive 8 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom 30914, 8 GB, 8 MB/s, credit card, 10 g

Long summary description Freecom 30914 USB flash drive 8 GB:
This is an auto-generated long summary of Freecom 30914 USB flash drive 8 GB based on the first three specs of the first five spec groups.

Freecom 30914. Capacity: 8 GB, Read speed: 8 MB/s, Write speed: 7 MB/s. Form factor: credit card. Weight: 10 g

Performance
Capacity *
Capacity of the storage media.
8 GB
Read speed
The speed at which a device can read data.
8 MB/s
Write speed
The speed at which a device can write data.
7 MB/s
Data retention
10 year(s)
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Design
Form factor *
The shape or design of the product.
credit card
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 45 °C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 80 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10 g
Packaging content
Manual
Yes
Other features
USB required
Yes
USB powered
The device can be powered via a USB connection.
Yes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
2 x 85.5 x 54 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-23 01:30:10
Uk has collected 5 expert reviews for Freecom 30914 USB flash drive 8 GB and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-23 01:30:10
Nl heeft 5 proffesionele recensies verzameld voor Freecom 30914 USB flash drive 8 GB. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-23 01:30:10
Fr a recueilli 5 avis d’experts pour Freecom 30914 lecteur USB flash 8 Go et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-23 01:30:10
De hat 5 Expertenmeinungen über Freecom 30914 USB-Stick 8 GB eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-23 01:30:10
Testseek ha raccolto 5 recensioni da parte di esperti per Freecom 30914 unità flash USB 8 GB e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-23 01:30:10
Es ha coleccionado 5 opiniones de expertos para Freecom 30914 unidad flash USB 8 GB y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-23 01:30:10
Dk har samlet 5 ekspertanmeldelser for Freecom 30914 USB-nøgle 8 GB og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-23 01:30:10
Se har samlat in 5 experttester för Freecom 30914 USB-sticka 8 GB och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
practicalpc.co.uk
Updated:
2011-10-23 01:30:06
The 'card' part of the drive is plastic and the drive, also plastic, pushes out from it like a cut-out. It remains attached to the card, though, by a strip of rubber which is very flexible. This could possibly be a problem if the area around the...
80%
expertreviews.co.uk
Updated:
2011-10-23 01:30:07
Verdict: Freecom's USB Memory is very slim and small, but you pay a high price for its compactness. Freecom's simply titled USB Memory is the first portable USB hard disk we've seen in some time that uses a 1.8in hard disk. This is the same size as...
80%
theregister.co.uk
Updated:
2011-10-23 01:30:08
Video Review...
60%
expertreviews.co.uk
Updated:
2011-10-23 01:30:09
The USBCard costs the same as Corsairs Flash Voyager, and has the same 4GB capacity. Its credit card design means you can slip it into your wallet and carry your data with the rest of your valuables. A slender connector folds out from the card, so...
80%
techradar.com
Updated:
2011-10-23 01:30:10
At £19, the Freecom USB DataCard is far from a serious investment. The design is simple and impressive - its considerably thinner than even slim rivals like the OCZs Mega Kart, meaning you really wouldnt feel the girth bulging out your wallet. Howev...
Good Hardy build, Very portable, 4GB storage...
Bad Slow...
Bottom line At £19, the Freecom USB DataCard is far from a serious investment. The design is simple and impressive - its considerably thinner than even slim rivals like the OCZs Mega Kart, meaning you really wouldnt feel the girth bulging out your wallet. Howev...
50%
Show all
Customer service details
X