Freecom logo

Freecom SuperLoader SuperLoader3 DLT-S4 (16 Slots) + Barcode-Reader Storage drive Tape Cartridge 12.8 TB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13541
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Freecom SuperLoader SuperLoader3 DLT-S4 (16 Slots) + Barcode-Reader Storage drive Tape Cartridge 12.8 TB:

Freecom SuperLoader SuperLoader3 DLT-S4 (16 Slots) + Barcode-Reader, Storage drive, Tape Cartridge, SCSI: Ultra320, LVD, 2:1, DLT, Black

Long summary description Freecom SuperLoader SuperLoader3 DLT-S4 (16 Slots) + Barcode-Reader Storage drive Tape Cartridge 12.8 TB:

Freecom SuperLoader SuperLoader3 DLT-S4 (16 Slots) + Barcode-Reader. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI: Ultra320, LVD. Native capacity: 12.8 TB, Compressed capacity: 25.6 TB, Drive device, buffer size: 64 MB. Backup rate compressed performance: 432 GB/h, Backup rate native performance: 216 GB/h, Sustained data transfer rate (compressed): 120 MB/s. Power consumption (typical): 80 W. Weight: 14.1 kg

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.