Bullet Points Freecom SuperLoader SuperLoader3 DLT-S4 (8 Slots) + Barcode-Reader Storage drive Tape Cartridge 6.4 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Storage drive Tape Cartridge Black
- - SCSI: Ultra320, LVD
- - Data storage type: DLT 2:1
- - Native capacity: 6.4 TB Compressed capacity: 12.8 TB
- - Mean time between failures (MTBF): 400000 h
- - 80 W
More>>>
Short summary description Freecom SuperLoader SuperLoader3 DLT-S4 (8 Slots) + Barcode-Reader Storage drive Tape Cartridge 6.4 TB:
This short summary of the Freecom SuperLoader SuperLoader3 DLT-S4 (8 Slots) + Barcode-Reader Storage drive Tape Cartridge 6.4 TB data-sheet is auto-generated and uses the product title and the first six key specs.
Freecom SuperLoader SuperLoader3 DLT-S4 (8 Slots) + Barcode-Reader, Storage drive, Tape Cartridge, SCSI: Ultra320, LVD, 2:1, DLT, Black
Long summary description Freecom SuperLoader SuperLoader3 DLT-S4 (8 Slots) + Barcode-Reader Storage drive Tape Cartridge 6.4 TB:
This is an auto-generated long summary of Freecom SuperLoader SuperLoader3 DLT-S4 (8 Slots) + Barcode-Reader Storage drive Tape Cartridge 6.4 TB based on the first three specs of the first five spec groups.
Freecom SuperLoader SuperLoader3 DLT-S4 (8 Slots) + Barcode-Reader. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI: Ultra320, LVD. Native capacity: 6.4 TB, Compressed capacity: 12.8 TB, Drive device, buffer size: 64 MB. Backup rate compressed performance: 432 GB/h, Backup rate native performance: 216 GB/h, Sustained data transfer rate (compressed): 120 MB/s. Power consumption (typical): 80 W. Weight: 14.1 kg