Freecom logo

Freecom TapeWare DAT OEM DAT-160i USB Storage drive Tape Cartridge DDS 80 GB

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12318
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Freecom TapeWare DAT OEM DAT-160i USB Storage drive Tape Cartridge DDS 80 GB:

Freecom TapeWare DAT OEM DAT-160i USB, Storage drive, Tape Cartridge, SCSI 3 Ultra 160 LVD, USB 2.0 / SAS, 2:1, DDS, 1000000 h

Long summary description Freecom TapeWare DAT OEM DAT-160i USB Storage drive Tape Cartridge DDS 80 GB:

Freecom TapeWare DAT OEM DAT-160i USB. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI 3 Ultra 160 LVD, USB 2.0 / SAS. Native capacity: 80 GB, Compressed capacity: 160 GB. Backup rate compressed performance: 49.3 GB/h, Burst transfer rate: 6.4 MB/s, Sustained data transfer rate (compressed): 13.8 MB/s. Power requirements: +5V DC, 0.9A; +12V DC, 1.5A. Size (imperial): 13.3 cm (5.25"), Weight: 790 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.