Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare DLT 800GB - 1.6TB DLT-S4i tape drive Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TapeWare DLT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800GB - 1.6TB DLT-S4i
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27439
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
Tape Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFreecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10620
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Freecom TapeWare DLT 800GB - 1.6TB DLT-S4i tape drive Internal :
The short editorial description of Freecom TapeWare DLT 800GB - 1.6TB DLT-S4i tape drive Internal

Freecom DLT-S4i Internal 800GB - 1.6TB SCSI
More>>>
Freecom TapeWare DLT 800GB - 1.6TB DLT-S4i tape drive Internal:
The official marketing text of Freecom TapeWare DLT 800GB - 1.6TB DLT-S4i tape drive Internal as supplied by the manufacturer

Features
- Based on leading Quantum DLT-Technology.
- Stores up to 1,6 TB of data on one data cartridge.
- Up to 432.0 GB/h data transfer rate.
- Connection with standard SCSI Ultra320-Interface.
- Including DLTSageTM: monitors drive and media health.
- MTBF of 250,000 hours (@ 100% duty cycle).
- Compares the data while writing (Read While Write), theoretical no verify necessary.
- WORM (Write Once Read Many) support with DLTSageTM on standard S4
Media.
- Backwards read compatible to SDLT600 and SDLT320.
- Roadmap with up to 2-3 TB of capacity.
- Supports most OS and platforms e.g. Windows (NT, 2000, XP, 2003), MAC
OS, NetWare (5.x, 6.x), Linux (7, 8, 9.x), Unix, Sun Solaris (8, 9, 10.x), Silicon Graphics (IRIX 6.5.16), IBM AIX (5.2.0).

Short summary description Freecom TapeWare DLT 800GB - 1.6TB DLT-S4i tape drive Internal:
This short summary of the Freecom TapeWare DLT 800GB - 1.6TB DLT-S4i tape drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TapeWare DLT 800GB - 1.6TB DLT-S4i, DLT, 2:1, SCSI Ultra 320, 5.25" Full-height, Black, 70000 ms

Long summary description Freecom TapeWare DLT 800GB - 1.6TB DLT-S4i tape drive Internal:
This is an auto-generated long summary of Freecom TapeWare DLT 800GB - 1.6TB DLT-S4i tape drive Internal based on the first three specs of the first five spec groups.

Freecom TapeWare DLT 800GB - 1.6TB DLT-S4i. Type: DLT, Compression ratio: 2:1, Interface: SCSI Ultra 320. Native capacity: 800 GB, Compressed capacity: 1600 GB, Drive device, buffer size: 256 MB. Backup rate compressed performance: 432 GB/h, Backup rate native performance: 216 GB/h, Sustained data transfer rate (compressed): 120 MB/s. Power supply: 30 W. Weight: 1.36 g

Performance
Internal *
The product is built in.
Yes
Type *
Characteristics of the device.
DLT
Compression ratio *
The ratio between the uncompressed file size and compressed size. Thus a representation that compresses a 10MB file to 2MB has a compression ratio of 10/2 = 5, often notated as an explicit ratio, 5:1 (read "five" to "one"), or as an implicit ratio, 5/1.
2:1
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
SCSI Ultra 320
Form factor
The shape or design of the product.
5.25" Full-height
Product colour
The colour e.g. red, blue, green, black, white.
Black
Access time
70000 ms
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
250000 h
Certification
FCC part 15 Class B (ANSI C63.4: 1992, CISPR22: 1997) & EMC Directive (89/336/EEC) & EN55022: 1998, Class B &CISPR 22: 1997, Class B & VCCI Class B & CNS 13438 & AS/NZS 3548 & ICES – 0003; Low Voltage Directive (73/23/EEC) & UL 1959: 1995 & CSA C22.2 #950 & EN 60950/ A11: 1997 & IEC 60950/ A4: 1996; 2002/ 95/ EC & 2002/ 96/ EC (RoHS and WEEE)
Storage
Native capacity *
Actual medium capacity without applying compression.
800 GB
Compressed capacity *
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
1600 GB
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
256 MB
Data transmission
Backup rate compressed performance
432 GB/h
Backup rate native performance
216 GB/h
Sustained data transfer rate (compressed)
120 MB/s
Sustained data transfer rate (native)
60 MB/s
Power
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
30 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 66 °C
Storage relative humidity (H-H)
10 - 95%
Operating altitude
-152 - 9144 m
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.36 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
663 x 212.1 x 272.5 mm
Customer service details