Freecom logo

Freecom USB Floppy Disk Drive USB 1.1

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162783
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Freecom USB Floppy Disk Drive USB 1.1:

Freecom USB Floppy Disk Drive, USB 1.1, 300 RPM, 12 Mbit/s, 30000 h, Windows 98SE/2000/Me/XP Mac OS 9 + Mac OS 10.x +, PC & Mac

Long summary description Freecom USB Floppy Disk Drive USB 1.1:

Freecom USB Floppy Disk Drive. Interface: USB 1.1, Drive device speed: 300 RPM, Data transfer rate: 12 Mbit/s. Weight: 280 g, Size (imperial): 8.89 cm (3.5"). Package dimensions (WxDxH): 210 x 240 x 80 mm. Safety: UL, CSA, TÜV, CE. Dimensions (WxDxH): 142 x 103 x 17 mm, Number of discs: 1 discs

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.