Freecom logo

Freecom TapeWare DAT -72i EZ-Kit Storage drive Tape Cartridge DDS 36 GB

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41710
Info modified on:
09 Jan 2023, 09:27:54
Warranty:
3 years
Long product name Freecom TapeWare DAT -72i EZ-Kit Storage drive Tape Cartridge DDS 36 GB:

TapeWare DAT-72i Internal HH EZ-KIT DDS-GEN5, White/Black

Freecom TapeWare DAT -72i EZ-Kit Storage drive Tape Cartridge DDS 36 GB:

Key features:
- Based on leading Quantum DAT-Technology.
- Stores up to 72GB on one Cartridge.
- Data transfer rate up to 25.2 GB/h.
- Easy and efficient connection due to standard SCSI-Interface.
- Most accepted technology in the world: over 9 million devices sold.
- Internal 5.25”-Solutions (half height) available.
- TapesShieldTM eliminates the particle contamination of the head-totape interface.
- Uses inexpensive DDS-Media.
- MTBF @ 350.000 hours (12% duty cycle).
- Supports virtually most operating-systems and platforms.
- WEEE/ ROHS ready.

Short summary description Freecom TapeWare DAT -72i EZ-Kit Storage drive Tape Cartridge DDS 36 GB:

Freecom TapeWare DAT -72i EZ-Kit, Storage drive, Tape Cartridge, Wide Ultra2 SCSI LVD, 2:1, DDS, 5.25" Half-height

Long summary description Freecom TapeWare DAT -72i EZ-Kit Storage drive Tape Cartridge DDS 36 GB:

Freecom TapeWare DAT -72i EZ-Kit. Product type: Storage drive, Media type: Tape Cartridge, Interface: Wide Ultra2 SCSI LVD. Native capacity: 36 GB, Compressed capacity: 72 GB, Drive device, buffer size: 16 MB. Power consumption (typical): 9 W. Weight: 620 g. Dimensions (WxDxH): 101.6 x 146 x 41.2 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.