location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FHD-2 PRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FHD-2 Pro 2.5" Mobile Hard Drive 40GB USB-2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24791
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 40 GB 2.5" 4200 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Black
Warranty: 2 years
Long product name Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive Black :
The long product name of Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FHD-2 Pro 40GB Mobile Hard Drive USB-2, SYNC button, Black
More>>>
Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive Black:
The official description of Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One button data-synchronization!
If you frequently work on files away from your main computer (using your home PC or your notebook on the road, for example), you can use the SYNC button together with the Freecom SYNC software (uses Microsoft Briefcase) to synchronize files when you have finished working on them. When you reconnect your FHD-2 PRO to your main computer and press the SYNC button, the Freecom SYNC software
automatically detects if files have been changed and prompts you to update these files on your computer or network to the modified versions. You’ll always have the latest information you need!

Key features:
- Compact, robust aluminum design for mobile computing
applications
- The easiest way to add extra storage capacity to your computer
- Comes with award winning Acronis True Image Software
- Fast installation without rebooting
- No device ID's or terminations to worry about
- High quality, metal design, only 127 x 79 x 15mm

Short summary description Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive Black:
This short summary of the Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2, 40 GB, 2.5", 2.0, 4200 RPM, Black

Long summary description Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive Black:
This is an auto-generated long summary of Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive Black based on the first three specs of the first five spec groups.

Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2. HDD capacity: 40 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 4200 RPM. Product colour: Black

Hard drive
HDD size *
2.5"
HDD capacity *
40 GB
HDD speed *
4200 RPM
Type
HDD
Storage drive average seek time
12 ms
Storage drive buffer size
2 MB
Ports & interfaces
Maximum data transfer rate *
480 Mbit/s
USB connector *
USB
USB version *
2.0
Features
Product colour *
Black
Power
Bus powered *
USB
Operational conditions
Operating temperature (T-T)
5 - 60 °C
Operating shock
175 G
Weight & dimensions
Width
79 mm
Weight & dimensions
Depth
127 mm
Height
15 mm
Weight *
175 g
Packaging data
Bundled software
Acronis True Image SYNC Application
Logistics data
Products per pallet
630 pc(s)
Other features
Average latency
7.14 ms
Compatibility
UDMA/EIDE
Internal
No
Mac compatibility
Yes
Mean time between failures (MTBF)
50000 h
Minimum processor
Pentium-II 233MHz
Minimum RAM
64 MB
Minimum system requirements
CD-ROM
Non-operating shock
800 G
Package dimensions (WxDxH)
218 x 157 x 60 mm
Track to track seek time
2 ms
Compatible operating systems
Windows 98SE/Me/2000/XP Mac OS 9 +
Brand Image Product code Product Stock Price from
Freecom FHD-2 PRO 80GB Mobile Hard Drive USB-2 external hard drive 100 GB Black Freecom FHD-2 PRO 80GB Mobile Hard Drive USB-2 external hard drive 100 GB Black
(show image)
24794 FHD-2 Pro 80GB Mobile Hard Drive USB-2 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-2 PRO 2.5" Mobile Hard Drive 120GB USB-2 external hard drive Silver Freecom FHD-2 PRO 2.5" Mobile Hard Drive 120GB USB-2 external hard drive Silver
(show image)
25661 FHD-2 Pro 2.5" Mobile Hard Drive 120GB USB-2 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-2 PRO 60GB Mobile Hard Drive USB-2 external hard drive Freecom FHD-2 PRO 60GB Mobile Hard Drive USB-2 external hard drive
(show image)
24792 FHD-2 Pro 60GB Mobile Hard Drive USB-2 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-2 PRO 80GB Mobile Hard Drive USB-2 external hard drive Black Freecom FHD-2 PRO 80GB Mobile Hard Drive USB-2 external hard drive Black
(show image)
24793 FHD-2 Pro 80GB Mobile Hard Drive USB-2 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-2 PRO 2.5" Mobile Hard Drive 100GB USB-2 external hard drive Silver Freecom FHD-2 PRO 2.5" Mobile Hard Drive 100GB USB-2 external hard drive Silver
(show image)
23999 FHD-2 Pro 2.5" Mobile Hard Drive 100GB USB-2 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-2 PRO 2.5" Mobile Hard Drive 60GB USB-2 external hard drive Silver Freecom FHD-2 PRO 2.5" Mobile Hard Drive 60GB USB-2 external hard drive Silver
(show image)
21843 FHD-2 Pro 2.5" Mobile Hard Drive 60GB USB-2 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-2 PRO 80GB external hard drive Silver Freecom FHD-2 PRO 80GB external hard drive Silver
(show image)
21844 FHD-2 Pro 80GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive Silver Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive Silver
(show image)
21842 FHD-2 Pro 2.5" Mobile Hard Drive 40GB USB-2 0.00
(excl. VAT)
0 (incl. VAT)