Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom FHD-2 PRO 2.5" Mobile Hard Drive 60GB USB-2 external hard drive Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FHD-2 PRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FHD-2 Pro 2.5" Mobile Hard Drive 60GB USB-2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21843
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFreecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13423
This statistic is based on the 87694 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85664 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years manufacturers warranty and unlimited helpdesk support
Long product name Freecom FHD-2 PRO 2.5" Mobile Hard Drive 60GB USB-2 external hard drive Silver :
The short editorial description of Freecom FHD-2 PRO 2.5" Mobile Hard Drive 60GB USB-2 external hard drive Silver

FHD-2 Pro 60GB Mobile Hard Drive USB-2, SYNC button
More>>>
Freecom FHD-2 PRO 2.5" Mobile Hard Drive 60GB USB-2 external hard drive Silver:
The official marketing text of Freecom FHD-2 PRO 2.5" Mobile Hard Drive 60GB USB-2 external hard drive Silver as supplied by the manufacturer

One button data-synchronization!
If you frequently work on files away from your main computer (using your home PC or your notebook on the road, for example), you can use the SYNC button together with the Freecom SYNC software (uses Microsoft Briefcase) to synchronize files when you have finished working on them. When you reconnect your FHD-2 PRO to your main computer and press the SYNC button, the Freecom SYNC software
automatically detects if files have been changed and prompts you to update these files on your computer or network to the modified versions. You’ll always have the latest information you need!

Key features:
- Compact, robust aluminum design for mobile computing
applications
- The easiest way to add extra storage capacity to your computer
- Comes with award winning Acronis True Image Software
- Fast installation without rebooting
- No device ID's or terminations to worry about
- High quality, metal design, only 127 x 79 x 15mm

Short summary description Freecom FHD-2 PRO 2.5" Mobile Hard Drive 60GB USB-2 external hard drive Silver:
This short summary of the Freecom FHD-2 PRO 2.5" Mobile Hard Drive 60GB USB-2 external hard drive Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom FHD-2 PRO FHD-2 Pro 2.5" Mobile Hard Drive 60GB USB-2, 60 GB, 2.5", 2.0, 4200 RPM, Silver

Long summary description Freecom FHD-2 PRO 2.5" Mobile Hard Drive 60GB USB-2 external hard drive Silver:
This is an auto-generated long summary of Freecom FHD-2 PRO 2.5" Mobile Hard Drive 60GB USB-2 external hard drive Silver based on the first three specs of the first five spec groups.

Freecom FHD-2 PRO FHD-2 Pro 2.5" Mobile Hard Drive 60GB USB-2. HDD capacity: 60 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 4200 RPM. Product colour: Silver

Hard drive
HDD size *
The amount of data that the hard drive can store.
2.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
60 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Type
Characteristics of the device.
HDD
Storage drive average seek time
12 ms
Storage drive buffer size
2 MB
Ports & interfaces
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
480 Mbit/s
USB connector *
What type of USB connector is built into the device.
USB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Power
Bus powered *
USB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 60 °C
Operating shock
Environmental requirements for optimal protection from impact in operating mode
175 G
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
175 g
Weight & dimensions
Width
The measurement or extent of something from side to side.
127 mm
Depth
The distance from the front to the back of something.
79 mm
Height
The measurement of the product from head to foot or from base to top.
15 mm
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acronis True Image SYNC Application
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
630 pc(s)
Other features
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
7.14 ms
Compatibility
The other products, software and hardware this product can be used with.
UDMA/EIDE
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
50000 h
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium-II 233MHz
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
64 MB
Minimum system requirements
CD-ROM drive
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
800 G
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
218 x 157 x 60 mm
Track to track seek time
2 ms
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/Me/2000/XP Mac OS 9 +
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:13:30
Uk has collected 5 expert reviews for Freecom FHD-2 PRO 2.5" Mobile Hard Drive 60GB USB-2 external hard drive Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:13:30
Nl heeft 5 proffesionele recensies verzameld voor Freecom FHD-2 PRO 2.5" Mobile Hard Drive 60GB USB-2 externe harde schijf Zilver. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:13:30
Fr a recueilli 5 avis d’experts pour Freecom FHD-2 PRO 2.5" Mobile Hard Drive 60GB USB-2 disque dur externe 60 Go Argent et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:13:30
De hat 5 Expertenmeinungen über Freecom FHD-2 PRO 2.5" Mobile Hard Drive 60GB USB-2 Externe Festplatte Silber eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:13:30
Testseek ha raccolto 5 recensioni da parte di esperti per Freecom FHD-2 PRO 2.5" Mobile Hard Drive 60GB USB-2 disco rigido esterno Argento e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:13:30
Es ha coleccionado 5 opiniones de expertos para Freecom FHD-2 PRO 2.5" Mobile Hard Drive 60GB USB-2 disco duro externo Plata y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:13:30
Dk har samlet 5 ekspertanmeldelser for Freecom FHD-2 PRO 2.5" Mobile Hard Drive 60GB USB-2 ekstern harddisk Sølv og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:13:30
Se har samlat in 5 experttester för Freecom FHD-2 PRO 2.5" Mobile Hard Drive 60GB USB-2 externa hårddiskar Silver och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
techradar.com
Updated:
2011-09-26 09:13:30
Weighing in at just 175g (thats around six ounces in old money), the FHD-2 Pro is also impressively slimline, measuring 127 x 79 x 15mm. Attractively finished in aluminium casework, the only protuberance is an illuminated button towards the rear which...
Good Strong performance, Great looks...
Bad None to be found...
Bottom line Weighing in at just 175g (thats around six ounces in old money), the FHD-2 Pro is also impressively slimline, measuring 127 x 79 x 15mm. Attractively finished in aluminium casework, the only protuberance is an illuminated button towards the rear which...
90%
froggytest.com
Updated:
2011-09-26 09:13:30
Le disque dur externe FHD-2 Pro de Freecom est contenu dans un boîtier plastique rigide gris. Il est biseauté sur trois côtés. Le logo de la marque est gravé sur le boîtier. On remarque sur le dessus du périphérique un gros bouton. Il s’allume en bl...
Bottom line Le disque dur externe Freecom FHD-2 Pro affiche des performances presque équivalentes au Club Pocket-Disk de Storex pour des fichiers volumineux. Il est plus rapide que le Seagate ou le Memup. Le FHD-2 Pro étonne par son très faible taux d’utilisati...
70%
techtree.com
Updated:
2011-09-26 09:13:30
Backup drives have traditionally been large and unattractive. But because of the rising capacities of smaller-form-factor hard drives, we have smaller external drives today that boast of the capabilities of large backup drives. The Freecom FHD-2 PRO is...
Good Slim and sleek, Sync button, good backup and sync software.
Bad Expensive, Average performance.
Bottom line We used benchmarking tools such as HDTach, HD Tune, and SiSoft Sandra Professional Business XIIc to gauge the drives performance. HDTach RW 3.0.1.0 is a low-level test that does not require the hard drive to have a file system.
60%
Cdrinfo.com
Updated:
2011-09-26 09:13:30
Freecom Technologies is the leading manufacturer of portable/mobile products, aiming to make things easier for users that want to transport their important data anywhere. Freecom users already know the wide range of storage solutions the company has t...
Good Very small, easy to carry in a pocket, Stylish aluminum cover, SYNC button to easily execute simple synchronization, 2 year warranty, Does not need external power supply, Very cool and quite while reading/writing, Complete retail package, Supports USB2.0...
Bad Average performance, Does not support firewire IEE1394 interface...
Bottom line Freecom is well known for producing innovative products to help make users lives easier. There is a large series of devices to support notebook users and their latest external hard drive, the FHD-2 Pro, comes to meet users needs when it comes to smal...
0%
v3.co.uk
Updated:
2011-09-26 09:13:30
If design is key to you this smart looking hard drive could be for you.
60%
Show all
Customer service details