Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom DVD+ -RW 8x4x12x DL2.4x USB 2 Black optical disc drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD+ -RW 8x4x12x DL2.4x USB 2 Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22871
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFreecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7414
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Freecom DVD+ -RW 8x4x12x DL2.4x USB 2 Black optical disc drive :
The short editorial description of Freecom DVD+ -RW 8x4x12x DL2.4x USB 2 Black optical disc drive

Multitalented Dual DVD Recorder
More>>>
Freecom DVD+ -RW 8x4x12x DL2.4x USB 2 Black optical disc drive:
The official marketing text of Freecom DVD+ -RW 8x4x12x DL2.4x USB 2 Black optical disc drive as supplied by the manufacturer

Portable DVD+/-RW Double Layer drive
Store up to 8,5 GB on a Double Layer DVD.
Records up to 16 hours of video without having to turn over the disc
Single-sided : No need to turn the disc
Compatible with most DVD video players and DVD-ROM drives
Latest generation DVD+/-RW drive
Supports DVD+R Double Layer (DVD+R9), DVD+R, DVD+RW, DVD-RW, DVD-R, CD-R, CD-RW
Great for DVD movies, MP3, Video CDs, backups and images

Short summary description Freecom DVD+ -RW 8x4x12x DL2.4x USB 2 Black optical disc drive:
This short summary of the Freecom DVD+ -RW 8x4x12x DL2.4x USB 2 Black optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom DVD+ -RW 8x4x12x DL2.4x USB 2 Black, USB 2.0, 32x, 16x, 40x, 600 g, Video edit & autoring software DVD CD recording software Power DVD Mpeg-2 decoding software

Long summary description Freecom DVD+ -RW 8x4x12x DL2.4x USB 2 Black optical disc drive:
This is an auto-generated long summary of Freecom DVD+ -RW 8x4x12x DL2.4x USB 2 Black optical disc drive based on the first three specs of the first five spec groups.

Freecom DVD+ -RW 8x4x12x DL2.4x USB 2 Black. Interface: USB 2.0. CD write speed: 32x, CD rewrite speed: 16x. CD read speed: 40x. Weight: 600 g. Bundled software: Video edit & autoring software DVD CD recording software Power DVD Mpeg-2 decoding software

Design
Internal *
The product is built in.
No
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Writing speed
CD write speed *
32x
CD rewrite speed
16x
DVD write speed
8x
DVD rewrite speed
4x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
40x
DVD read speed
12x
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
600 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Video edit & autoring software DVD CD recording software Power DVD Mpeg-2 decoding software
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
254 x 181 x 53 mm
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium III 700 Mhz
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
400 GB
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL950, CSA950, EN60950, HHS Class1, EN60825-1, EN55022, EN610003-2, EN610003-3, EN50082-1
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/ME/2000Professional/XP or Mac OS X
Total storage capacity
The total amount of data that can be stored on the device.
8.5 GB
I/O ports
An interface on a device to which you can connect another device.
USB
Bundled hardware
AC adapter USB cable CD-R, DVD+R disks
Customer service details