location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom VB-USBFDD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VB-USBFDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22767 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4021801227676
Category:
Floppy disks, also known as floppies, are a fairly old-fashioned data storage medium. The advantage of using floppies is that most computers have a floppy drive. However, storage capacity is very limited with only 1.4 MB for the most commonly used 3.5" floppies, and floppy disks can be easily damaged by dust in the drive.
Floppy Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 380747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Freecom VB-USBFDD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bootable with most notebook & desktop PCs
  • - Low noise, due to high quality materials
  • - Hot swappable. No need to restart
  • - Simple connection via USB cable
  • - Supports 1.44 MB floppy's
  • - No driver needed for Win ME/XP and MAC
  • - Incl. Roxio's PhotoSuite & F-Secure
Warranty: Two years manufacturers warranty
Long product name Freecom VB-USBFDD :
The long product name of Freecom VB-USBFDD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Floppy Disk Drive, 1.44 MB, 3.5", USB 1.1
More>>>
Freecom VB-USBFDD:
The official description of Freecom VB-USBFDD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra small, lightweight USB floppy disk drive from Freecom. Bootable with most notebook & desktop PCs.

Short summary description Freecom VB-USBFDD:
This short summary of the Freecom VB-USBFDD data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom VB-USBFDD, USB 1.1, 1.44 MB, 300 RPM, 12 Mbit/s, 30000 h, Windows 98SE/2000/Me/XP, Mac OS 9 +, Mac OS 10.x +

Long summary description Freecom VB-USBFDD:
This is an auto-generated long summary of Freecom VB-USBFDD based on the first three specs of the first five spec groups.

Freecom VB-USBFDD. Interface: USB 1.1, Drive device, buffer size: 1.44 MB, Drive device speed: 300 RPM. Width: 142 mm, Depth: 103 mm, Height: 17 mm. Package width: 210 mm, Package depth: 240 mm, Package height: 80 mm. Safety: UL, CSA, TÜV, CE. Number of discs: 1 discs

Features
Interface *
USB 1.1
Drive device, buffer size
1.44 MB
Drive device speed
300 RPM
Data transfer rate
12 Mbit/s
Mean time between failures (MTBF)
30000 h
USB powered
Yes
Compatible operating systems
Windows 98SE/2000/Me/XP, Mac OS 9 +, Mac OS 10.x +
Compatible products
PC / Mac
Weight & dimensions
Width
142 mm
Depth
103 mm
Height
17 mm
Weight
280 g
Weight & dimensions
Size (imperial)
8.89 cm (3.5")
Packaging data
Package width
210 mm
Package depth
240 mm
Package height
80 mm
Operational conditions
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
8 - 80%
Operating shock
5 G
Non-operating shock
100 G
Certificates
Safety
UL, CSA, TÜV, CE
Other features
Number of discs
1 discs
Brand Image Product code Product Stock Price from
Freecom USB Floppy Disk Drive USB 1.1 Freecom USB Floppy Disk Drive USB 1.1
(show image)
25376 USB Floppy Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)