Freecom logo

Freecom Superloader LTO-200-8 Storage auto loader & library Tape Cartridge 800 GB

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16378
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Freecom Superloader LTO-200-8 Storage auto loader & library Tape Cartridge 800 GB:

Freecom Superloader LTO-200-8, Storage auto loader & library, Tape Cartridge, 2U, 800 GB, 1.6 TB, DLT / LTO

Long summary description Freecom Superloader LTO-200-8 Storage auto loader & library Tape Cartridge 800 GB:

Freecom Superloader LTO-200-8. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 2U. Native capacity: 800 GB, Compressed capacity: 1.6 TB, Media types supported: DLT / LTO. Supported data transfer rates: 54 GB/hr native, 108 GB/hr compressed. Weight: 22.7 kg. Dimensions (WxDxH): 447 x 737 x 89 mm, Technical features: Cartridge Loader - Single front loader slot (import port) or bulk cartridge loading in removable...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.