Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Forza Refurbished Apple MacBook Air Notebook 33.8 cm (13.3") 1440 x 900 pixels Intel® Core™ i5 4 GB LPDDR3-SDRAM 128 GB Flash Mac OS X 10.8 Mountain Lion Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Forza Refurbished
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Apple MacBook Air
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC760AMA031
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719481702168
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byForza Refurbished: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6775
This statistic is based on the 96188 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93975 free Open Icecat users.
Info modified on: 01 Dec 2020 16:16:58
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Forza Refurbished Apple MacBook Air Notebook 33.8 cm (13.3") 1440 x 900 pixels Intel® Core™ i5 4 GB LPDDR3-SDRAM 128 GB Flash Mac OS X 10.8 Mountain Lion Silver:
This short summary of the Forza Refurbished Apple MacBook Air Notebook 33.8 cm (13.3") 1440 x 900 pixels Intel® Core™ i5 4 GB LPDDR3-SDRAM 128 GB Flash Mac OS X 10.8 Mountain Lion Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Forza Refurbished Apple MacBook Air, Intel® Core™ i5, 1.3 GHz, 33.8 cm (13.3"), 1440 x 900 pixels, 4 GB, 128 GB

Long summary description Forza Refurbished Apple MacBook Air Notebook 33.8 cm (13.3") 1440 x 900 pixels Intel® Core™ i5 4 GB LPDDR3-SDRAM 128 GB Flash Mac OS X 10.8 Mountain Lion Silver:
This is an auto-generated long summary of Forza Refurbished Apple MacBook Air Notebook 33.8 cm (13.3") 1440 x 900 pixels Intel® Core™ i5 4 GB LPDDR3-SDRAM 128 GB Flash Mac OS X 10.8 Mountain Lion Silver based on the first three specs of the first five spec groups.

Forza Refurbished Apple MacBook Air. Product type: Notebook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor frequency: 1.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. On-board graphics adapter model: Intel® HD Graphics 5000. Operating system installed: Mac OS X 10.8 Mountain Lion. Product colour: Silver. Weight: 1.35 kg

Design
Product type *
Notebook
Product colour *
Silver
Form factor *
Clamshell
Refurbished
Yes
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1440 x 900 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor frequency *
1.3 GHz
Processor boost frequency
2.6 GHz
Processor family *
Intel® Core™ i5
Processor cores *
2
Processor cache
3 MB
Processor cache type
L3
Memory
Internal memory *
4 GB
Internal memory type *
LPDDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
Flash
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
SDXC
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 5000
Maximum resolution
2560 x 1600 pixels
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
No
Network
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI port
No
Thunderbolt ports quantity
1
Headphone outputs
1
Docking connector
No
Charging port type
DC-in jack
Performance
Ambient light sensor
Yes
Keyboard
Pointing device
Trackpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Keyboard number of keys
79
Software
Operating system architecture
64-bit
Operating system installed *
Mac OS X 10.8 Mountain Lion
Bundled software
iPhoto iMovie GarageBand iBooks Safari FaceTime Time Machine Photo Booth iTunes Game Center
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity (Watt-hours) *
54 Wh
Battery life (max)
12 h
Standby time
30 day(s)
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-25 - 45 °C
Operating relative humidity (H-H)
0 - 90%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 4500 m
Weight & dimensions
Width *
325 mm
Depth *
227 mm
Height (front)
3 mm
Height (rear)
1.7 cm
Weight *
1.35 kg
Packaging content
Power cord included
Yes
Technical details
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
AC adapter included
Yes