Forza Refurbished Apple iPad Mini 4, 20.1 cm (7.9"), 2048 x 1536 pixels, 128 GB, 304 g, Grey
Forza Refurbished Apple iPad Mini 4. Display diagonal: 20.1 cm (7.9"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 128 GB. Processor family: Apple, Processor model: A8. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Weight: 304 g. Product colour: Grey