Forza Refurbished logo

Forza Refurbished iPad 2018 128GB Space Grey Wifi only - A grade

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14162
Info modified on:
14 Mar 2024, 17:06:58
Short summary description Forza Refurbished iPad 2018 128GB Space Grey Wifi only - A grade:

Forza Refurbished iPad 2018 128GB Space Grey Wifi only - A grade, 24.6 cm (9.7"), 2048 x 1536 pixels, 128 GB, iOS 11, 469 g, Grey

Long summary description Forza Refurbished iPad 2018 128GB Space Grey Wifi only - A grade:

Forza Refurbished iPad 2018 128GB Space Grey Wifi only - A grade. Display diagonal: 24.6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 128 GB. Processor family: Apple, Processor model: A10. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 469 g. Operating system installed: iOS 11. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.