location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 985 Black, Yellow 0.3 - 10 µm 6 channels Lithium-Ion (Li-Ion)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
985
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4131397
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:24
The date of the most recent change of this product data-sheet in Icecat.
Fluke 4131397 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke 985 Black, Yellow 0.3 - 10 µm 6 channels Lithium-Ion (Li-Ion)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Six channels and particle size range of 0.3 - 10.0 µm: Assures accurate measurements even for critical locations requiring ISO Class 5 – 9 certification
  • - Ultra-lightweight and ergonomic design: Promises easy single-hand operation in tight or awkward spaces with less operator fatigue
  • - Long battery life: Ten hours of standard-use battery life to last a full work day
  • - Large 3.5 QVGC Color display: Easy navigation and viewing with the intuitive icons and large font options
  • - 10,000 record storage: Quick access to historical data
  • - On-screen data presentation: Data can be viewed in a traditional tabular or trend graph view at the user’s preference
  • - Personalized setting and configurations: Customizable settings for the display, sample methods, and alarm settings for sample count
  • - Data export options: Download data to a PC using a USB memory stick, USB cable or Ethernet connection. No special software is required to download or view data
  • - Option password control: Confirms security when required
  • - USB/Ethernet charge cradle: Assures device is always ready to go when needed
Long product name Fluke 985 Black, Yellow 0.3 - 10 µm 6 channels Lithium-Ion (Li-Ion) :
The long product name of Fluke 985 Black, Yellow 0.3 - 10 µm 6 channels Lithium-Ion (Li-Ion). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.3 μm/0.5 μm/1.0 μm/2.0 μm/5.0 μm/10.0 μm, 0.1 cfm, 2600 mAh Li-ion
More>>>
Short summary description Fluke 985 Black, Yellow 0.3 - 10 µm 6 channels Lithium-Ion (Li-Ion):
This short summary of the Fluke 985 Black, Yellow 0.3 - 10 µm 6 channels Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 985, Black, Yellow, 0.3 - 10 µm, 6 channels, 3B, 90 mW, 775 - 795 nm

Long summary description Fluke 985 Black, Yellow 0.3 - 10 µm 6 channels Lithium-Ion (Li-Ion):
This is an auto-generated long summary of Fluke 985 Black, Yellow 0.3 - 10 µm 6 channels Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.

Fluke 985. Housing colour: Black, Yellow, Particle size range: 0.3 - 10 µm, Channels quantity: 6 channels. AC adapter input voltage: 100 - 240 V, AC adapter output current: 2.5 A, Battery technology: Lithium-Ion (Li-Ion). Width: 99 mm, Depth: 53 mm, Height: 272 mm

Country Distributor
United Kingdom 1 distributor(s)