location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 922 Kit Black, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
922 Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2679831
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:15:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fluke 922 Kit Black, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Powerful meter provides differential and static pressure, air velocity and flow readings
  • - Convenient colored hoses help proper interpretation of pressure readings
  • - Easy to use without sacrificing performance
  • - Bright, backlit display for clear viewing in all environments
  • - User-defined duct shape and size for maximum airflow accuracy
  • - Resolution down to 0.001 in H2O
  • - 99 point data storage capacity
  • - Min/Max/Average/Hold functions for easy data analysis
  • - Auto power off saves battery life
Warranty: 2 years
Long product name Fluke 922 Kit Black, Yellow :
The long product name of Fluke 922 Kit Black, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

±400 mmH2O, IP40, 0°C - 50°C, 10 psi
More>>>
Short summary description Fluke 922 Kit Black, Yellow:
This short summary of the Fluke 922 Kit Black, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 922 Kit, Black, Yellow, IP40, EN61326-1, MIL-PREF-28800F, F, °C, 0 - 50 °C, 0.1 °C

Long summary description Fluke 922 Kit Black, Yellow:
This is an auto-generated long summary of Fluke 922 Kit Black, Yellow based on the first three specs of the first five spec groups.

Fluke 922 Kit. Housing colour: Black, Yellow, International Protection (IP) code: IP40, Certification: EN61326-1, MIL-PREF-28800F. Temperature measurement units: F, °C, Temperature measurement range: 0 - 50 °C, Temperature measurement accuracy: 0.1 °C. Battery type: AA, Battery life (max): 280 h, Battery life (with backlight): 60 h. Temperature resolution: ±1% + 2°C

Country Distributor
United Kingdom 1 distributor(s)