location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
707
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1617262
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2020 18:10:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fluke 707
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High performance loop calibrator for calibration, repair, and maintenance
  • - Features large display and simple, quick-click interface for easy one-handed operation
  • - Provides simultaneous mA and % readout for quick, easy interpretation of readings
  • - Delivers mA accuracy of 0.015%
  • - Provides 1 µA resolution for mA source, simulate, and measure
Warranty: Three years
Long product name Fluke 707 :
The long product name of Fluke 707. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0 - 24 mA, 0 - 28 V DC, 9V Alkaline
More>>>
Short summary description Fluke 707:
This short summary of the Fluke 707 data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 707, 70 mm, 41 mm, 152 mm, 224 g, Alkaline, 9 V

Long summary description Fluke 707:
This is an auto-generated long summary of Fluke 707 based on the first three specs of the first five spec groups.

Fluke 707. Width: 70 mm, Depth: 41 mm, Height: 152 mm. Battery technology: Alkaline, Battery voltage: 9 V. Voltage measurement resolution: 0.001 V, Voltage measurement accuracy: 0.015%, Loop voltage: 30 V

Country Distributor
United Kingdom 1 distributor(s)