Fluke 80T-150UA

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11381
Info modified on:
14 Mar 2024, 17:57:36
Bullet Points Fluke 80T-150UA:
  • - Compatible with Fluke DMMs
  • - High accuracy and fast reading for low voltage (below 24 V AC, 60 V DC) applications
  • - Measurement range: -50 to 150 °C
  • - Output: 1 mV/ °C or 1 mV/ °F (switchable)
Warranty:
One year warranty
Long product name Fluke 80T-150UA:

Universal Temperature Probe

Short summary description Fluke 80T-150UA:

Fluke 80T-150UA, Black, Red, -50 - 150 °C, -58 - 302 °F, 3.6 °C, 9V, 6.5 V

Long summary description Fluke 80T-150UA:

Fluke 80T-150UA. Product colour: Black, Red, Temperature measurement range: -50 - 150 °C, Temperature measurement range: -58 - 302 °F. Battery type: 9V, Battery voltage: 6.5 V, Battery life: 600 h. Depth: 1360 mm. Thermocouple type: Type K

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.