location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke TL81A Test probe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL81A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1277073 show
Show alternative article codes used in the online market place
Category: Test Probes Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2020 19:51:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fluke TL81A Test probe
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One meter long test lead with a safety shrouded, right angle banana connector on one end and a stainless steel test probe on the other end, rated up to 10A. Silicone-insulated leads have superior flexibility in cold temperatures and resistance to high temperatures
  • - Insulated alligator clip rated up to 5A
  • - Insulated probe tip extender rated up to 3A
  • - Modular test probe with banana connector in the handle, rated up to 10A
  • - Modular hook-style clip test lead with banana connector, rated up to 5A
  • - Modular pinch-style clip test lead with banana connector, rated up to 5A
  • - Modular alligator clip with banana connector, rated up to 5A
  • - Slide-on IC probe tip adapter (rated up to 3A) and test lead couplers
  • - Bare spade lug with banana connector, rated up to 10A
  • - CAT III 300V
  • - Compatible with Fluke and other multimeters that accept safety shrouded, standard diameter banana connectors
  • - CSA approved
Warranty: One year warranty
Long product name Fluke TL81A Test probe :
The long product name of Fluke TL81A Test probe. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deluxe Electronic Test Lead Kit
More>>>
Short summary description Fluke TL81A Test probe:
This short summary of the Fluke TL81A Test probe data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke TL81A, Test probe, Black, Grey, Red, Yellow, CAT III, 300 V, 10 A, CSA

Long summary description Fluke TL81A Test probe:
This is an auto-generated long summary of Fluke TL81A Test probe based on the first three specs of the first five spec groups.

Fluke TL81A. Product type: Test probe, Product colour: Black, Grey, Red, Yellow, Measurement category supported: CAT III. Quantity per pack: 11 pc(s)

Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)