Fluke 289/FVF multimeter Digital multimeter

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12340
Info modified on:
14 Mar 2024, 19:33:16
Warranty:
lifetime
Long product name Fluke 289/FVF multimeter Digital multimeter:

FlukeView Forms Combo Kit, 1000.0 V, 10.000 A, -200.0°C to 1350.0°C, 500.0 MΩ, 999.99 kHz

Short summary description Fluke 289/FVF multimeter Digital multimeter:

Fluke 289/FVF, Battery, AA, Alkaline, 1.5 V, 102 mm, 60 mm

Long summary description Fluke 289/FVF multimeter Digital multimeter:

Fluke 289/FVF. Power source: Battery, Battery type: AA, Battery technology: Alkaline. Width: 102 mm, Depth: 60 mm, Height: 222 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.