Flex IT logo

Flex IT HP EliteBook 820 G2 (Refurbished) Intel® Core™ i5 i5-5200U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12403
Info modified on:
28 Mar 2025, 02:04:22
Short summary description Flex IT HP EliteBook 820 G2 (Refurbished) Intel® Core™ i5 i5-5200U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro:

Flex IT HP EliteBook 820 G2 (Refurbished), Intel® Core™ i5, 2.2 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Flex IT HP EliteBook 820 G2 (Refurbished) Intel® Core™ i5 i5-5200U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro:

Flex IT HP EliteBook 820 G2 (Refurbished). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Pro. Weight: 1.34 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.