Flex IT logo

Flex IT HP ProBook 650 G5 (Refurbished) Intel® Core™ i5 i5-8365U Laptop 39.6 cm (15.6") HD 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2727
Info modified on:
28 Mar 2025, 02:09:15
Short summary description Flex IT HP ProBook 650 G5 (Refurbished) Intel® Core™ i5 i5-8365U Laptop 39.6 cm (15.6") HD 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro:

Flex IT HP ProBook 650 G5 (Refurbished), Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 16 GB, 256 GB

Long summary description Flex IT HP ProBook 650 G5 (Refurbished) Intel® Core™ i5 i5-8365U Laptop 39.6 cm (15.6") HD 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro:

Flex IT HP ProBook 650 G5 (Refurbished). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8365U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 11 Pro

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.