Flex IT logo

Flex IT HP ProBook 650 G8 (Refurbished) Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1238
Info modified on:
28 Mar 2025, 02:09:54
Short summary description Flex IT HP ProBook 650 G8 (Refurbished) Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro:

Flex IT HP ProBook 650 G8 (Refurbished), Intel® Core™ i5, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB, Windows 11 Pro

Long summary description Flex IT HP ProBook 650 G8 (Refurbished) Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro:

Flex IT HP ProBook 650 G8 (Refurbished). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 11 Pro

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.