Fisher-Price logo

Fisher-Price Mini Musicians Piano Wedge

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46311
Info modified on:
10 Aug 2024, 06:47:58
Short summary description Fisher-Price Mini Musicians Piano Wedge:

Fisher-Price Mini Musicians Piano Wedge, 0 yr(s), Sounding, Batteries required, AA, Fabric, Plastic, Multicolour

Long summary description Fisher-Price Mini Musicians Piano Wedge:

Fisher-Price Mini Musicians Piano Wedge. Recommended age (min): 0 yr(s), Minimum number of players: 1, Sounding. Batteries required, Battery type: AA. Material: Fabric, Plastic, Product colour: Multicolour

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.