Fisher-Price logo

Fisher-Price Roarin' Rainforest Jumperoo

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73403
Info modified on:
10 Aug 2024, 06:46:42
Short summary description Fisher-Price Roarin' Rainforest Jumperoo:

Fisher-Price Roarin' Rainforest Jumperoo, Multicolour, Plastic, Fabric, Metal, Any gender, 6 month(s), 12 month(s), China

Long summary description Fisher-Price Roarin' Rainforest Jumperoo:

Fisher-Price Roarin' Rainforest Jumperoo. Product colour: Multicolour, Material: Plastic, Fabric, Metal, Recommended gender: Any gender. Products per master (outer) case: 1 pc(s), Master (outer) case gross weight: 7.91 kg, Master (outer) case length: 690 mm. Width: 880 mm, Depth: 880 mm, Height: 880 mm. Packaging content: 1 toy (assembly required). Battery type: AA

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.