Product Brochure/Datasheet
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - QSFP+ Fiber optic
- - Wavelength: 850 nm
- - Hot-Plug support
Long product name Finisar FTL414QB2C network transceiver module Fiber optic QSFP+ 850 nm
:
56G InfiniBand FDR/SAS 3.0/40G Ethernet 60m QSFP+ Optical Transceiver
The long product name of Finisar FTL414QB2C network transceiver module Fiber optic QSFP+ 850 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
56G InfiniBand FDR/SAS 3.0/40G Ethernet 60m QSFP+ Optical Transceiver
More>>>
Short summary description Finisar FTL414QB2C network transceiver module Fiber optic QSFP+ 850 nm:
This short summary of the Finisar FTL414QB2C network transceiver module Fiber optic QSFP+ 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.
Finisar FTL414QB2C, Fiber optic, QSFP+, MPO, 850 nm, Metallic, 0 - 70 °C
Long summary description Finisar FTL414QB2C network transceiver module Fiber optic QSFP+ 850 nm:
This is an auto-generated long summary of Finisar FTL414QB2C network transceiver module Fiber optic QSFP+ 850 nm based on the first three specs of the first five spec groups.
Finisar FTL414QB2C. SFP transceiver type: Fiber optic, Interface type: QSFP+, Fiber optic connector: MPO. Product colour: Metallic