Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Cutting system: Anvil
- - Handle material: Aluminium
- - Blade material: Stainless steel
- - Length: 210 mm
- - Handle colour: Red
- - Blade colour: Stainless steel
- - 1 pc(s)
Long product name Felco 7 pruning shears Anvil Red
:
One-hand pruning shear, High performance, Ergonomic
The long product name of Felco 7 pruning shears Anvil Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
One-hand pruning shear, High performance, Ergonomic
More>>>
Short summary description Felco 7 pruning shears Anvil Red:
This short summary of the Felco 7 pruning shears Anvil Red data-sheet is auto-generated and uses the product title and the first six key specs.
Felco 7, Anvil, Aluminium, Red, Stainless steel, Stainless steel, 210 mm
Long summary description Felco 7 pruning shears Anvil Red:
This is an auto-generated long summary of Felco 7 pruning shears Anvil Red based on the first three specs of the first five spec groups.
Felco 7. Cutting system: Anvil, Handle material: Aluminium, Handle colour: Red. Length: 210 mm, Cutting capacity: 2.5 cm, Weight: 290 g. Quantity per pack: 1 pc(s)