FUGA MEDIUM white projector LED 12W 2700K 24º TRIAC
Faro 011200101C, Rail lighting spot, LED, 2700 K, 220-240 V, White
Faro 011200101C. Product type: Rail lighting spot. Bulb type: LED, Colour temperature (max): 2700 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product colour: White