Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Stainless steel Built-in
- - 4 zone(s) Gas
- - Control type: Rotary Electronic ignition
More>>>
Short summary description Fagor 2FPD-4GLSX/NAT hob Stainless steel Built-in Gas 4 zone(s):
This short summary of the Fagor 2FPD-4GLSX/NAT hob Stainless steel Built-in Gas 4 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Fagor 2FPD-4GLSX/NAT, Stainless steel, Built-in, Gas, 4 zone(s), 4 zone(s), Regular
Long summary description Fagor 2FPD-4GLSX/NAT hob Stainless steel Built-in Gas 4 zone(s):
This is an auto-generated long summary of Fagor 2FPD-4GLSX/NAT hob Stainless steel Built-in Gas 4 zone(s) based on the first three specs of the first five spec groups.
Fagor 2FPD-4GLSX/NAT. Product colour: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1750 W, Regular cooking zone: 1000 W, Large cooking zone: 3000 W. Control type: Rotary. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 580 mm, Depth: 510 mm, Height: 115 mm