EZVIZ logo

EZVIZ S5 Plus action sports camera 12 MP 4K Ultra HD CMOS 25.4 / 2.33 mm (1 / 2.33") Wi-Fi 99.7 g

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39767
Info modified on:
28 Aug 2024, 13:22:14
Short summary description EZVIZ S5 Plus action sports camera 12 MP 4K Ultra HD CMOS 25.4 / 2.33 mm (1 / 2.33") Wi-Fi 99.7 g:

EZVIZ S5 Plus, 4K Ultra HD, CMOS, 12 MP, 240 fps, Wi-Fi, Bluetooth

Long summary description EZVIZ S5 Plus action sports camera 12 MP 4K Ultra HD CMOS 25.4 / 2.33 mm (1 / 2.33") Wi-Fi 99.7 g:

EZVIZ S5 Plus. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels, Maximum frame rate: 240 fps. Sensor type: CMOS, Total megapixels: 12 MP, Optical sensor size: 25.4 / 2.33 mm (1 / 2.33"). Display: LCD, Display resolution: 480 x 320 pixels, Display aspect ratio: 3:2. Lens type: Ultra wide-angle, Field of view (FOV) angle: 158°, Fixed focal length: 3 mm. Light exposure modes: Auto, Light metering: Centre-weighted, Spot

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.