EZVIZ logo

EZVIZ X5C-4 White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102106
Info modified on:
10 Aug 2024, 11:56:29
Short summary description EZVIZ X5C-4 White:

EZVIZ X5C-4, 1920 x 1080 pixels, 4 channels, 720p, 1080p, H.264, 54 Mbit/s, Single-band (2.4 GHz)

Long summary description EZVIZ X5C-4 White:

EZVIZ X5C-4. Maximum resolution: 1920 x 1080 pixels, Number of simultaneously playbacked channels: 4 channels, Video recording modes: 720p, 1080p. Wi-Fi data rate (max): 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Maximum storage capacity: 6 TB, HDD interface: Serial ATA, HDD size: 3.5". Ethernet LAN data rates: 10,100 Mbit/s. Product colour: White, Certification: FCC/CE/UL/IC/NOM/Reach/WEEE/RoHS/IFETEL

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.