EZVIZ logo

EZVIZ S1 action sports camera 16 MP Full HD CMOS 25.4 / 2.33 mm (1 / 2.33") Wi-Fi 70 g

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40473
Info modified on:
15 Jan 2024, 14:42:09
Short summary description EZVIZ S1 action sports camera 16 MP Full HD CMOS 25.4 / 2.33 mm (1 / 2.33") Wi-Fi 70 g:

EZVIZ S1, Full HD, CMOS, 16 MP, 60 fps, GPS (satellite), Wi-Fi

Long summary description EZVIZ S1 action sports camera 16 MP Full HD CMOS 25.4 / 2.33 mm (1 / 2.33") Wi-Fi 70 g:

EZVIZ S1. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 60 fps. Sensor type: CMOS, Total megapixels: 16 MP, Optical sensor size: 25.4 / 2.33 mm (1 / 2.33"). Lens type: Ultra wide-angle, Field of view (FOV) angle: 152°, Fixed focal length: 3 mm. Storage media: Memory card, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 64 GB. USB connector type: Micro-USB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.