EZVIZ logo

EZVIZ C3T PoE Bullet IP security camera Indoor 1920 x 1080 pixels Ceiling/wall

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61166
Info modified on:
04 Nov 2024, 15:15:13
Short summary description EZVIZ C3T PoE Bullet IP security camera Indoor 1920 x 1080 pixels Ceiling/wall:

EZVIZ C3T PoE, IP security camera, Indoor, Wireless, FCC/UL/IC/NOM/CE/RoHS/WEEE/REACH, Ceiling/wall, White

Long summary description EZVIZ C3T PoE Bullet IP security camera Indoor 1920 x 1080 pixels Ceiling/wall:

EZVIZ C3T PoE. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Lens viewing angle, horizontal: 104°, Lens viewing angle, diagonal: 118°, Camera shutter type: Electronic. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Digital zoom: 8x, Fixed focal length: 2.8 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.