EZVIZ logo

EZVIZ C3WN IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
246304
Info modified on:
20 Dec 2024, 03:10:16
Short summary description EZVIZ C3WN IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall:

EZVIZ C3WN, IP security camera, Outdoor, Wired & Wireless, UL / FCC ID / CE / WEEE / CE-EMC / FCC / CE-R&TTE / REACH / RoHS / NOM / KCC, Ceiling/wall, Black, White

Long summary description EZVIZ C3WN IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall:

EZVIZ C3WN. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired & Wireless. Mounting type: Ceiling/wall, Product colour: Black, White, Protection features: Dust resistant, Water resistant. Lens viewing angle, horizontal: 81°, Lens viewing angle, diagonal: 94°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.9 mm (1 / 2.9"). Fixed focal length: 4 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.