EZVIZ logo

EZVIZ Mini 360 Plus Spherical IP security camera Indoor 1920 x 1080 pixels Desk

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64758
Info modified on:
14 Mar 2024, 18:43:05
Short summary description EZVIZ Mini 360 Plus Spherical IP security camera Indoor 1920 x 1080 pixels Desk:

EZVIZ Mini 360 Plus, IP security camera, Indoor, Wired & Wireless, Desk, Black, White, Spherical

Long summary description EZVIZ Mini 360 Plus Spherical IP security camera Indoor 1920 x 1080 pixels Desk:

EZVIZ Mini 360 Plus. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Desk, Product colour: Black, White, Form factor: Spherical. Minimum illumination: 0.02 lx, Lens viewing angle, horizontal: 72°, Lens viewing angle, diagonal: 92°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Lens diameter: 4 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.